Texas Instruments Dsp VCBUSAM648T9

Description
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT9 Product overview: VCBUSAM648T9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUSAM648T9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT9 Product overview: VCBUSAM648T9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUSAM648T9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT9 Product overview: VCBUSAM648T9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUSAM648T9 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUT9 Product overview: VCBUSAM648T9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUSAM648T9 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUSAM648T9
799034-VCBUSAM648T9
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUSAM648T9 799034-VCBUSAM648T9
Manufacturer: Texas Instruments Win Source Part Number: 799034-VCBUSAM648T9 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 900MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: VCBUSAM648T9 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799034-VCBUSAM648T9
Series: TMS320DM64x, DaVinci
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 900MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: VCBUSAM648T9
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - VCBUSAM648T9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VCBUSAM648T9
DSP (Digital Signal Processors) VCBUSAM648T9
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - VCBUSAM648T9 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VCBUSAM648T9
Embedded - DSP (Digital Signal Processors) VCBUSAM648T9
IC DGTL MEDIA PROC 529FCBGA

IC DGTL MEDIA PROC 529FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-VCBUSAM648T9 799034-VCBUSAM648T9 VCBUSAM648T9 VCBUSAM648T9
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - VCBUSAM648T9 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; FCBGA BGA; Other; 529-BFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Embedded - DSP (Digital Signal Processors) - ADBF549WBBCZ5M03 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; USART; USB; CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS497024-CVZR - 243879-CS497024-CVZR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details