Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TNETV6435INZWTQ5

Description
DAVINCI DIGITAL MEDIA SYSTEM-ON-
Request a Quote Datasheet
Description
DAVINCI DIGITAL MEDIA SYSTEM-ON-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TNETV6435INZWTQ5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV6435INZWTQ5-ND
DSP (Digital Signal Processors) TNETV6435INZWTQ5-ND
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6435INZWTQ5
797749-TNETV6435INZWTQ5
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6435INZWTQ5 797749-TNETV6435INZWTQ5
Manufacturer: Texas Instruments Win Source Part Number: 797749-TNETV6435INZW TQ5 Series: TMS320DM643x, DaVinci Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TNETV6435 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797749-TNETV6435INZWTQ5
Series: TMS320DM643x, DaVinci
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TNETV6435
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV6435INZWTQ5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV6435INZWTQ5
Embedded - DSP (Digital Signal Processors) TNETV6435INZWTQ5
DAVINCI DIGITAL MEDIA SYSTEM-ON

DAVINCI DIGITAL MEDIA SYSTEM-ON

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV6435INZWTQ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV6435INZWTQ5
DSP (Digital Signal Processors) TNETV6435INZWTQ5
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TNETV6435INZWTQ5-ND 797749-TNETV6435INZWTQ5 TNETV6435INZWTQ5 TNETV6435INZWTQ5
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6435INZWTQ5 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V 1.05V, 1.20V
Package Type Other; 361-LFBGA BGA; Other; 361-LFBGA
Pin Count 361
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MBST-266 - Lingto Electronic Limited
Specs
Clock Speed 66 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C80 Digital Signal Processor - SMJ320C80GFM50 - Texas Instruments
Specs
Clock Speed 50 MHz
View Details
2 suppliers
Renesas Electronics Corporation
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC102-I/SS-ND - DigiKey
Specs
Package Type SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details