Texas Instruments Dsp VS3674UNION

Description
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE Product overview: VS3674UNION from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VS3674UNION can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE Product overview: VS3674UNION from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VS3674UNION can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE Product overview: VS3674UNION from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VS3674UNION can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE Product overview: VS3674UNION from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VS3674UNION can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VS3674UNION
799201-VS3674UNION
Embedded - Embedded - DSP (Digital Signal Processors) - VS3674UNION 799201-VS3674UNION
Manufacturer: Texas Instruments Win Source Part Number: 799201-VS3674UNION Series: TMS320DM3x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: VS3674 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799201-VS3674UNION
Series: TMS320DM3x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: VS3674
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - DSP (Digital Signal Processors) - VS3674UNION - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VS3674UNION
Embedded - DSP (Digital Signal Processors) VS3674UNION
IC SOC DGTL MEDIA PROC 338NFBGA

IC SOC DGTL MEDIA PROC 338NFBGA

Supplier's Site Datasheet
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE - 815-VS3674UNION - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE
815-VS3674UNION
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE 815-VS3674UNION
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE

Supplier's Site
DSP (Digital Signal Processors) - VS3674UNION - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VS3674UNION
DSP (Digital Signal Processors) VS3674UNION
IC SOC DGTL MEDIA PROC 338NFBGA

IC SOC DGTL MEDIA PROC 338NFBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-VS3674UNION 799201-VS3674UNION VS3674UNION 815-VS3674UNION VS3674UNION
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - VS3674UNION Embedded - DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM368ZCE DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) 0 to 85 C (32 to 185 F) -40 to 85 C (-40 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 1.35V 1.35V
Clock Speed 432 MHz 432 MHz 432 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBCZ-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC103-I/M7-ND - DigiKey
Specs
Package Type Other; 36-VFQFN Exposed Pad
Pin Count 36
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details