DAVINCI DIGITAL MEDIA SYSTEM-ON-
Manufacturer: Texas Instruments
Win Source Part Number: 797750-TNETV6437INZW
Series: TMS320DM643x, DaVinci
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TNETV6435
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6437ZWTQ5 Product overview: TNETV6437INZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV6437INZWTQ5
DAVINCI DIGITAL MEDIA SYSTEM-ON-
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6437ZWTQ5
DAVINCI DIGITAL MEDIA SYSTEM-ON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TNETV6437INZWTQ5-ND | 797750-TNETV6437INZWTQ5 | 698-TNETV6437INZWTQ5 | TNETV6437INZWTQ5 | 815-TNETV6437INZWTQ5 | TNETV6437INZWTQ5 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6437INZWTQ5 | Dsp | DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6437ZWTQ5 | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V; 1.05V | 1.05V, 1.20V | 1.2V | |||
| Package Type | Other; 361-LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | |||
| Pin Count | 361 | 361 |