LITTELFUSE, INC.
Z8932320VEGR55KN -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8932320VEGR55KN
Description
IC MCU 8BIT 68PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC MCU 8BIT 68PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8932320VEGR55KN |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
1.25 MHz
MIPS
20 to 25
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details