LITTELFUSE, INC.
Z8927320VSC00TR -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8927320VSC00TR
Description
IC DSP OTP 8K 44PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC DSP OTP 8K 44PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8927320VSC00TR |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 44-TQFP
Pin Count
44
View Details