TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
X66AK2H06AAW24 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
X66AK2H06AAW24
Description
IC DSP ARM SOC BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP ARM SOC BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
X66AK2H06AAW24 |
X66AK2H06AAW24 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
1200 to 1400 MHz
|
1200 to 1400 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 760-FCBGA (23x23)
Clock Speed
1500 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Clock Speed
20 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 144-LQFP
View Details
4 suppliers