IC DSP 24BIT 100MHZ 144-TQFP
IC DSP 24BIT 100MHZ 144-TQFP Product overview: XC56309AG100A from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 100MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-XC56309AG100A can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 405639-XC56309AG100A
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (576 B)
On-Chip RAM: 24kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 144-LQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 100MHZ TQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:TQFP; No. of Pins:144Pins; No. of I/O s:34I/O s; No. of MIPS:100 RoHS Compliant: Yes
IC DSP 24BIT 100MHZ 144-TQFP
IC DSP 24BIT 100MHZ 144-TQFP
IC DSP 24BIT 100MHZ 144-TQFP
IC DSP 24BIT 100MHZ 144-TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | XC56309AG100A-ND | 698-XC56309AG100A | 405639-XC56309AG100A | 73J3333 | XC56309AG100A | XC56309AG100A | XC56309AG100A | 568-XC56309AG100A |
| Product Name | DSP (Digital Signal Processors) | 24BIT 100MHZ Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - XC56309AG100A | Fixed Point Digital Signal Processor -Dsp, 24 Bit, 100Mhz Tqfp-144; Dsp Type Nxp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | IC DSP 24BIT 100MHZ 144-TQFP |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | 24-Bit | ||||
| Supply Voltage | 3.3V | 3.30V | -3.3V; 3V; 3.3V | |||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP (20x20) | Other; TQFP | QFP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Pin Count | 144 | 144 |