TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
X66AK2H12AAAW2 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
X66AK2H12AAAW2
Description
IC DSP ARM SOC BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP ARM SOC BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
X66AK2H12AAAW2 |
X66AK2H12AAAW2 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
1200 MHz
|
1200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
5V
Package Type
Other; BQFP
Clock Speed
57 MHz
View Details
3 suppliers
Data Bus
16-Bit
Package Type
Other; CPGA100
View Details
2 suppliers
Data Bus
32-Bit
Supply Voltage
3.3V
Package Type
Other; LQFP
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details