Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7TC6 VCBUP7TC6

Description
Manufacturer: Texas Instruments Win Source Part Number: 799033-VCBUP7TC6 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7TC6 Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 799033-VCBUP7TC6 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7TC6 Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7TC6
799033-VCBUP7TC6
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7TC6 799033-VCBUP7TC6
Manufacturer: Texas Instruments Win Source Part Number: 799033-VCBUP7TC6 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7TC6 Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799033-VCBUP7TC6
Series: TMS320DM646x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Family Name: VCBUP7TC6
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT6 Product overview: VCBUP7TC6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7TC6 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT6 Product overview: VCBUP7TC6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7TC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - VCBUP7TC6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VCBUP7TC6
Embedded - DSP (Digital Signal Processors) VCBUP7TC6
IC SOC DGTL MEDIA PROC 529FCBGA

IC SOC DGTL MEDIA PROC 529FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - VCBUP7TC6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VCBUP7TC6
DSP (Digital Signal Processors) VCBUP7TC6
IC SOC DGTL MEDIA PROC 529FCBGA

IC SOC DGTL MEDIA PROC 529FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 799033-VCBUP7TC6 698-VCBUP7TC6 VCBUP7TC6 VCBUP7TC6
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7TC6 Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW200 - 868020-D35004AZGW200 - Win Source Electronics
Specs
Package Type BGA; Other; 240-BGA MicroStar (15x15)
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - CS47028B-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers