Manufacturer: Texas Instruments
Win Source Part Number: 799426-X66AK2G02ZBB6
Series: 66AK2G0x KeyStone II Multicore
Packaging: Tray
Type: DSP+ARM
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD
Interface: CAN, DMA, EBI/EMI, Ethernet, I2C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1MB
Voltage - Core: 0.9V
Family Name: 66AK2G02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 625-NFBGA (21x21)
Introduction Date: May 03, 2016
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 625-NFBGA 0 to 90 Product overview: X66AK2G02ZBB60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-X66AK2G02ZBB60 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 799426-X66AK2G02ZBB60 | 698-X66AK2G02ZBB60 | 296-45335-ND | X66AK2G02ZBB60 | X66AK2G02ZBB60 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - X66AK2G02ZBB60 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 0.9V | 1.8V; 3.3V; 0.9V | |||
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |