LITTELFUSE, INC.
Z8937320ASC00TR -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937320ASC00TR
Description
IC DSP OTP 8K 64VQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP OTP 8K 64VQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320ASC00TR |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Clock Speed
150 MHz
Interface Type
SPI; DAI, SPI
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details