LITTELFUSE, INC.
Z8937320FSC -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937320FSC
Description
DSP 20MHZ 80QFP
-
Lingto Electronic Limited
Datasheet
Description
DSP 20MHZ 80QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320FSC |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
5 suppliers
Package Type
PLCC; Other; 68-PLCC (24.23x24.23)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Speed
150 MHz
Operating Temperature
0 C (32 F)
Interface Type
I2C, SPI
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details