Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT7 VCBUP7CT7

Description
Manufacturer: Texas Instruments Win Source Part Number: 799032-VCBUP7CT7 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Clock Rate: 729MHz DSP, 364.5MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7CT1 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 799032-VCBUP7CT7 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Clock Rate: 729MHz DSP, 364.5MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7CT1 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT7
799032-VCBUP7CT7
Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT7 799032-VCBUP7CT7
Manufacturer: Texas Instruments Win Source Part Number: 799032-VCBUP7CT7 Series: TMS320DM646x, DaVinci Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB Clock Rate: 729MHz DSP, 364.5MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 248kB Voltage - Core: 1.20V Family Name: VCBUP7CT1 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799032-VCBUP7CT7
Series: TMS320DM646x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate: 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Family Name: VCBUP7CT1
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT7 Product overview: VCBUP7CT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CT7 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6467CCUT7 Product overview: VCBUP7CT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBUP7CT7 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - VCBUP7CT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VCBUP7CT7
DSP (Digital Signal Processors) VCBUP7CT7
IC SOC DGTL MEDIA PROC 529FCBGA

IC SOC DGTL MEDIA PROC 529FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - VCBUP7CT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VCBUP7CT7
Embedded - DSP (Digital Signal Processors) VCBUP7CT7
IC SOC DGTL MEDIA PROC 529FCBGA

IC SOC DGTL MEDIA PROC 529FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 799032-VCBUP7CT7 698-VCBUP7CT7 VCBUP7CT7 VCBUP7CT7
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - VCBUP7CT7 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21062KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
32-bit 32BIT Dsp - 698-CS47048C-CQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
4 suppliers