Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - XC56309VF100A XC56309VF100A

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 903619-XC56309VF100A Series: DSP563xx Operating Temperature Range: -40°C ~ 105°C (TJ) Package: Bulk Package: 196-LBGA Mounting: Surface Mount Family Name: XC56 Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 903619-XC56309VF100A Series: DSP563xx Operating Temperature Range: -40°C ~ 105°C (TJ) Package: Bulk Package: 196-LBGA Mounting: Surface Mount Family Name: XC56 Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - XC56309VF100A
903619-XC56309VF100A
Embedded - Embedded - DSP (Digital Signal Processors) - XC56309VF100A 903619-XC56309VF100A
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 903619-XC56309VF100A Series: DSP563xx Operating Temperature Range: -40°C ~ 105°C (TJ) Package: Bulk Package: 196-LBGA Mounting: Surface Mount Family Name: XC56 Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 903619-XC56309VF100A
Series: DSP563xx
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: Bulk
Package: 196-LBGA
Mounting: Surface Mount
Family Name: XC56
Categories: Integrated Circuits (ICs)
Case / Package: 196-MAPBGA (15x15)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - XC56309VF100A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
XC56309VF100A
Embedded - DSP (Digital Signal Processors) XC56309VF100A
24-BIT DIGITAL SIGNAL PROCESSOR

24-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 903619-XC56309VF100A XC56309VF100A
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - XC56309VF100A Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 196-MAPBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DSPIC30F6013A-20E/PF-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details