TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
X66AK2H06AAAWA2 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
X66AK2H06AAAWA2
Description
IC DSP ARM SOC BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP ARM SOC BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
X66AK2H06AAAWA2 |
X66AK2H06AAAWA2 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
1200 MHz
|
1200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V
Clock Speed
200 MHz
MMACS
400
View Details
5 suppliers
Clock Speed
80 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details