LITTELFUSE, INC.
Z8937320ASG -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937320ASG
Description
IC 20MHZ DSP OTP 64-VQFP
-
Lingto Electronic Limited
Datasheet
Description
IC 20MHZ DSP OTP 64-VQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320ASG |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
28.8 MHz
Interface Type
Host Interface, Serial Port
View Details
Clock Speed
150 MHz
Interface Type
I²C; SPI; I²C, SPI
View Details
2 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details