IC DSP 24BIT 100MHZ 196-MABGA
IC DSP 24BIT 100MHZ 196-MABGA
IC DSP 24BIT 100MHZ 196-MABGA
IC DSP 24BIT 100MHZ 196-MABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | XC56309VF100AR2-ND | XC56309VF100AR2 | XC56309VF100AR2 | XC56309VF100AR2 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | |||
| Supply Voltage | 3.3V | |||
| Package Type | Other; 196-LBGA | BGA; Other; 196-LBGA | ||
| Pin Count | 196 |