LITTELFUSE, INC.
Z8937120PSC -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937120PSC
Description
DSP 20MHZ 40-DIP
-
Lingto Electronic Limited
Datasheet
Description
DSP 20MHZ 40-DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937120PSC |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
200 MHz
Interface Type
I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART
View Details
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
3 suppliers
Microchip Technology, Inc.
Package Type
TQFP; Other; 128-TQFP
Pin Count
128
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details