LITTELFUSE, INC.
Z8937120FSC -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937120FSC
Description
DSP 20MHZ 44-QFP
-
Lingto Electronic Limited
Datasheet
Description
DSP 20MHZ 44-QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937120FSC |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
Microchip Technology, Inc.
Package Type
Other; 129-LFBGA
Pin Count
129
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details