Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSZHH VC55GPSZHH

Description
Manufacturer: Texas Instruments Win Source Part Number: 799021-VC55GPSZHH Series: TMS320C55x Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: VC55GPSZHH Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 799021-VC55GPSZHH Series: TMS320C55x Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: VC55GPSZHH Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSZHH
799021-VC55GPSZHH
Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSZHH 799021-VC55GPSZHH
Manufacturer: Texas Instruments Win Source Part Number: 799021-VC55GPSZHH Series: TMS320C55x Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: VC55GPSZHH Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799021-VC55GPSZHH
Series: TMS320C55x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: VC55GPSZHH
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: VC55GPSZHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VC55GPSZHH can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: VC55GPSZHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VC55GPSZHH can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - VC55GPSZHH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VC55GPSZHH
Embedded - DSP (Digital Signal Processors) VC55GPSZHH
IC DSP FIXED POINT 179BGA

IC DSP FIXED POINT 179BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - VC55GPSZHH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VC55GPSZHH
DSP (Digital Signal Processors) VC55GPSZHH
IC DSP FIXED POINT 179BGA

IC DSP FIXED POINT 179BGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 799021-VC55GPSZHH 698-VC55GPSZHH VC55GPSZHH VC55GPSZHH
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSZHH BGA Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.60V
Clock Speed 200 MHz 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS48540-DQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details