LITTELFUSE, INC.
Z8937120PSG -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937120PSG
Description
DSP 20MHZ 40-DIP
-
Lingto Electronic Limited
Datasheet
Description
DSP 20MHZ 40-DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937120PSG |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 625-LFBGA, FCBGA
Clock Speed
600 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
Data Bus
16-Bit
Package Type
QFP; Other; PQFP
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details