XMOS Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) XVF3000-TQ128-CA

Description
Manufacturer: XMOS Win Source Part Number: 1316884-XVF3000-TQ12 8-CA Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Audio Processor Standard Package: 90 Mounting: Surface Mount Interface: I²C, I²S, USB Clock Rate: 16kHz, 48kHz Supplier Device Package: 128-TQFP (14x14) Case / Package: 128-TQFP Exposed Pad Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 880-XVF3000-TQ128-CA Base Product Number: XVF3000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: XMOS Win Source Part Number: 1316884-XVF3000-TQ12 8-CA Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Audio Processor Standard Package: 90 Mounting: Surface Mount Interface: I²C, I²S, USB Clock Rate: 16kHz, 48kHz Supplier Device Package: 128-TQFP (14x14) Case / Package: 128-TQFP Exposed Pad Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 880-XVF3000-TQ128-CA Base Product Number: XVF3000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1316884-XVF3000-TQ128-CA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1316884-XVF3000-TQ128-CA
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1316884-XVF3000-TQ128-CA
Manufacturer: XMOS Win Source Part Number: 1316884-XVF3000-TQ12 8-CA Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Audio Processor Standard Package: 90 Mounting: Surface Mount Interface: I²C, I²S, USB Clock Rate: 16kHz, 48kHz Supplier Device Package: 128-TQFP (14x14) Case / Package: 128-TQFP Exposed Pad Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 880-XVF3000-TQ128-CA Base Product Number: XVF3000 RoHS Status: ROHS3 Compliant

Manufacturer: XMOS
Win Source Part Number: 1316884-XVF3000-TQ128-CA
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Audio Processor
Standard Package: 90
Mounting: Surface Mount
Interface: I²C, I²S, USB
Clock Rate: 16kHz, 48kHz
Supplier Device Package: 128-TQFP (14x14)
Case / Package: 128-TQFP Exposed Pad
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: 880-XVF3000-TQ128-CA
Base Product Number: XVF3000
RoHS Status: ROHS3 Compliant

Buy Now
DSP (Digital Signal Processors) - XVF3000-TQ128-CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
XVF3000-TQ128-CA
DSP (Digital Signal Processors) XVF3000-TQ128-CA
IC MCU FLASH MEM 65NM 128TQFP

IC MCU FLASH MEM 65NM 128TQFP

Buy Now
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
XVF3000-TQ128-CA
Embedded - DSP (Digital Signal Processors) XVF3000-TQ128-CA
IC MCU FLASH MEM 65NM 128TQFP

IC MCU FLASH MEM 65NM 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1316884-XVF3000-TQ128-CA XVF3000-TQ128-CA XVF3000-TQ128-CA
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type QFP; TQFP; Other; 128-TQFP Exposed Pad QFP; TQFP; Other; 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SKBC-200 - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS508-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 80-TQFP
Pin Count 80
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details