Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSGHH VC55GPSGHH

Description
Manufacturer: Texas Instruments Win Source Part Number: 799019-VC55GPSGHH Series: TMS320C55x Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: VC55GPSGHH Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 799019-VC55GPSGHH Series: TMS320C55x Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: VC55GPSGHH Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSGHH
799019-VC55GPSGHH
Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSGHH 799019-VC55GPSGHH
Manufacturer: Texas Instruments Win Source Part Number: 799019-VC55GPSGHH Series: TMS320C55x Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: VC55GPSGHH Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 799019-VC55GPSGHH
Series: TMS320C55x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: VC55GPSGHH
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: VC55GPSGHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VC55GPSGHH can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: VC55GPSGHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VC55GPSGHH can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - VC55GPSGHH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VC55GPSGHH
Embedded - DSP (Digital Signal Processors) VC55GPSGHH
IC DSP FIXED POINT 179BGA

IC DSP FIXED POINT 179BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - VC55GPSGHH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VC55GPSGHH
DSP (Digital Signal Processors) VC55GPSGHH
IC DSP FIXED POINT 179BGA

IC DSP FIXED POINT 179BGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 799019-VC55GPSGHH 698-VC55GPSGHH VC55GPSGHH VC55GPSGHH
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - VC55GPSGHH BGA Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.60V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060CZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details