Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TX5416PGE TX5416PGE

Description
Manufacturer: Texas Instruments Win Source Part Number: 798580-TX5416PGE Series: TMS320C54x Packaging: Reel package Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: TX5416PGE Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798580-TX5416PGE Series: TMS320C54x Packaging: Reel package Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: TX5416PGE Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TX5416PGE
798580-TX5416PGE
Embedded - Embedded - DSP (Digital Signal Processors) - TX5416PGE 798580-TX5416PGE
Manufacturer: Texas Instruments Win Source Part Number: 798580-TX5416PGE Series: TMS320C54x Packaging: Reel package Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: TX5416PGE Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798580-TX5416PGE
Series: TMS320C54x
Packaging: Reel package
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: TX5416PGE
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TX5416PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TX5416PGE can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP 0 to 0 Product overview: TX5416PGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TX5416PGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TX5416PGE-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TX5416PGE-ND
DSP (Digital Signal Processors) TX5416PGE-ND
IC DSP FIXED POINT 144BGA

IC DSP FIXED POINT 144BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TX5416PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TX5416PGE
DSP (Digital Signal Processors) TX5416PGE
IC DSP FIXED POINT 144BGA

IC DSP FIXED POINT 144BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TX5416PGE - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TX5416PGE
Embedded - DSP (Digital Signal Processors) TX5416PGE
IC DSP FIXED POINT 144BGA

IC DSP FIXED POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 798580-TX5416PGE 698-TX5416PGE TX5416PGE-ND TX5416PGE TX5416PGE
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TX5416PGE Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.60V 3.3V; 1.60V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - 598-1656-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad
View Details
6 suppliers