LITTELFUSE, INC.
Z8937320VSG -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937320VSG
Description
DSP 20MHZ 68-PLCC
Datasheet
Description
DSP 20MHZ 68-PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320VSG |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 367-FCBGA (15x15)
Clock Speed
500 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Speed
28.8 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 144-LQFP
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details