Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - VSP6300AZSPR VSP6300AZSPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 938882-VSP6300AZSPR Package: Reel - TR Package: 120-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-BGA MICROSTAR (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938882-VSP6300AZSPR Package: Reel - TR Package: 120-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-BGA MICROSTAR (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - VSP6300AZSPR
938882-VSP6300AZSPR
Embedded - Embedded - DSP (Digital Signal Processors) - VSP6300AZSPR 938882-VSP6300AZSPR
Manufacturer: Texas Instruments Win Source Part Number: 938882-VSP6300AZSPR Package: Reel - TR Package: 120-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-BGA MICROSTAR (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938882-VSP6300AZSPR
Package: Reel - TR
Package: 120-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-BGA MICROSTAR (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
IC DSP FIXED POINT BGA Product overview: VSP6300AZSPR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VSP6300AZSPR can be used for catalog matching and distributor lookup.

IC DSP FIXED POINT BGA Product overview: VSP6300AZSPR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VSP6300AZSPR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - VSP6300AZSPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
VSP6300AZSPR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) VSP6300AZSPR
IC DSP FIXED POINT BGA

IC DSP FIXED POINT BGA

Supplier's Site
DSP (Digital Signal Processors) - VSP6300AZSPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
VSP6300AZSPR
DSP (Digital Signal Processors) VSP6300AZSPR
IC DSP FIXED POINT BGA

IC DSP FIXED POINT BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - VSP6300AZSPR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
VSP6300AZSPR
Embedded - DSP (Digital Signal Processors) VSP6300AZSPR
IC DSP FIXED POINT BGA

IC DSP FIXED POINT BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 938882-VSP6300AZSPR 698-VSP6300AZSPR VSP6300AZSPR VSP6300AZSPR VSP6300AZSPR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - VSP6300AZSPR BGA Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type BGA; Other; 120-BGA MICROSTAR (6x6) Other; Tape & Reel (TR) BGA; Other; 120-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60FS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADMCF328BR-REEL - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-CS48L10-ENZR - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Interface Type I2C, SPI
View Details
4 suppliers
Dsp - 698-M61031CFP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers