Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - X4430FCBS X4430FCBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 903465-X4430FCBS Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 903465-X4430FCBS Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - X4430FCBS - 903465-X4430FCBS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - X4430FCBS
903465-X4430FCBS
Embedded - Embedded - DSP (Digital Signal Processors) - X4430FCBS 903465-X4430FCBS
Manufacturer: Texas Instruments Win Source Part Number: 903465-X4430FCBS Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 903465-X4430FCBS
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - X4430FCBS - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
X4430FCBS
Embedded - DSP (Digital Signal Processors) X4430FCBS
TI-SPECIAL, OMAP4430 ES2.3 GP

TI-SPECIAL, OMAP4430 ES2.3 GP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 903465-X4430FCBS X4430FCBS
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - X4430FCBS Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21362BBCZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47028C-CQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Type 100-LQFP Exposed Pad
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details