LITTELFUSE, INC.
Z8937120FSC00TR -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937120FSC00TR
Description
IC DSP OTP 4K 44QFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP OTP 4K 44QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937120FSC00TR |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 367-FCBGA (15x15)
Clock Speed
1000 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
QFP; Other; 128-LQFP
Clock Speed
25 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details