LITTELFUSE, INC.
Z8937320ASC -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Littelfuse, Inc.
Embedded - DSP (Digital Signal Processors)
Z8937320ASC
Description
IC 20MHZ DSP OTP 64-VQFP
-
Lingto Electronic Limited
Datasheet
Description
IC 20MHZ DSP OTP 64-VQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320ASC |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V~3.6V
Package Type
QFP; Other; 48-TQFP
Pin Count
48
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
Other; 28-VQFN Exposed Pad
Pin Count
28
View Details