DAVINCI DIGITAL MEDIA SYSTEM-ON-
DAVINCI DIGITAL MEDIA SYSTEM-ON- Product overview: TNETV6446AINZWT8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV6446AINZWT8
Manufacturer: Texas Instruments
Win Source Part Number: 797752-TNETV6446AINZ
Series: TMS320DM644x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 810MHz DSP, 405MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.30V
Family Name: TNETV6446
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DAVINCI DIGITAL MEDIA SYSTEM-ON-
DAVINCI DIGITAL MEDIA SYSTEM-ON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TNETV6446AINZWT8-ND | 698-TNETV6446AINZWT8 | 797752-TNETV6446AINZWT8 | TNETV6446AINZWT8 | TNETV6446AINZWT8 |
| Product Name | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV6446AINZWT8 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.30V | 1.30V | |||
| Package Type | Other; 361-LFBGA | Other; Tray | BGA; Other; 361-LFBGA | ||
| Pin Count | 361 |