Manufacturer: Texas Instruments
Win Source Part Number: 799028-VCBU65WMCE30
Series: TMS320DM3x, DaVinci
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM365
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: VCBU65WMCE30 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-VCBU65WMCE30 can be used for catalog matching and distributor lookup.
IC SOC DGTL MEDIA PROC 338NFBGA
IC SOC DGTL MEDIA PROC 338NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 799028-VCBU65WMCE30 | 698-VCBU65WMCE30 | VCBU65WMCE30 | VCBU65WMCE30 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - VCBU65WMCE30 | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit; 32-Bit | |||
| Supply Voltage | 1.35V | |||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz |