X66AK2H70XAAW24 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
DSP (Digital Signal Processors)
X66AK2H70XAAW24
Description
IC DSP ARM SOC BGA
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC DSP ARM SOC BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
X66AK2H70XAAW24 |
X66AK2H70XAAW24 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
28.8 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 48-LQFP
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details