IC DSP 24BIT 100MHZ 196-MAPBGA
IC DSP 24BIT 100MHZ 196-MAPBGA Product overview: XC56309VL100A from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 100MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 100MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-XC56309VL100A can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1281554-XC56309VL100
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, SSI, SCI
Clock Rate: 100MHz
Non-Volatile Memory: ROM (576 B)
On-Chip RAM: 24kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Supplier Device Package: 196-MAPBGA (15x15)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 196-LBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: XC56309
Manufacturer Pack Quantity: 126
MSL Level: 1 (Unlimited)
IC DSP 24BIT 100MHZ 196-MAPBGA
IC DSP 24BIT 100MHZ 196-MAPBGA
IC DSP 24BIT 100MHZ 196-MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | XC56309VL100A-ND | 698-XC56309VL100A | 1281554-XC56309VL100A | XC56309VL100A | XC56309VL100A | XC56309VL100A |
| Product Name | DSP (Digital Signal Processors) | 24BIT 100MHZ Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - XC56309VL100A | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | |||
| Supply Voltage | 3.3V | 3.30V | ||||
| Package Type | Other; 196-LBGA | Other; Tray | BGA; Other; 196-LBGA | |||
| Pin Count | 196 |