Black Box Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| The switch has DIN rail mounting with 24VDC input. The fiber interface is 1300nm, MM, SC, with 2km range. | |
| The switch has DIN rail mounting with 24VDC input. The fiber interface is 1300nm, MM, ST, with 2km range. | |
| The switch has panel mounting with 100-240VAC input. The fiber interfaces are 1300nm, MM, ST, with 2km range. |