CableOrganizer.com, Inc. Signamax Wall Mount Fiber Optic Enclosures SX-WFE4-B

Description
What's special about these wallmount optical fiber enclosures? Compact, wall mountable enclosures specifically designed to provide reliable fiber housing when rack and cabinet-style mounting is unattainable Fully modular design supports a wide range of fiber termination applications such as creating consolidation points, horizontal mini cross-connects, or centralized optical architecture transition points Available with either a standard hinged door which provides fast, convenient access, or with a lockable security door to limit access and prevent unwanted intrusion Signamax™ Wall Mount Optical Fiber Enclosures with Access Door offer installers and technicians a safe, highly reliable fiber termination solution for when space is at a premium. These highly adaptable, wall mountable enclosures support Signamax's full line of modular adapter panels, to provide users with the flexibility to accommodate the specific needs of their fiber optic network.
Description
What's special about these wallmount optical fiber enclosures? Compact, wall mountable enclosures specifically designed to provide reliable fiber housing when rack and cabinet-style mounting is unattainable Fully modular design supports a wide range of fiber termination applications such as creating consolidation points, horizontal mini cross-connects, or centralized optical architecture transition points Available with either a standard hinged door which provides fast, convenient access, or with a lockable security door to limit access and prevent unwanted intrusion Signamax™ Wall Mount Optical Fiber Enclosures with Access Door offer installers and technicians a safe, highly reliable fiber termination solution for when space is at a premium. These highly adaptable, wall mountable enclosures support Signamax's full line of modular adapter panels, to provide users with the flexibility to accommodate the specific needs of their fiber optic network.

Suppliers

Company
Product
Description
Supplier Links
Signamax Wall Mount Fiber Optic Enclosures - SX-WFE4-B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Signamax Wall Mount Fiber Optic Enclosures
SX-WFE4-B
Signamax Wall Mount Fiber Optic Enclosures SX-WFE4-B
What's special about these wallmount optical fiber enclosures? Compact, wall mountable enclosures specifically designed to provide reliable fiber housing when rack and cabinet-style mounting is unattainable Fully modular design supports a wide range of fiber termination applications such as creating consolidation points, horizontal mini cross-connects, or centralized optical architecture transition points Available with either a standard hinged door which provides fast, convenient access, or with a lockable security door to limit access and prevent unwanted intrusion Signamax™ Wall Mount Optical Fiber Enclosures with Access Door offer installers and technicians a safe, highly reliable fiber termination solution for when space is at a premium. These highly adaptable, wall mountable enclosures support Signamax's full line of modular adapter panels, to provide users with the flexibility to accommodate the specific needs of their fiber optic network.

What's special about these wallmount optical fiber enclosures?

  • Compact, wall mountable enclosures specifically designed to provide reliable fiber housing when rack and cabinet-style mounting is unattainable
  • Fully modular design supports a wide range of fiber termination applications such as creating consolidation points, horizontal mini cross-connects, or centralized optical architecture transition points
  • Available with either a standard hinged door which provides fast, convenient access, or with a lockable security door to limit access and prevent unwanted intrusion

Signamax™ Wall Mount Optical Fiber Enclosures with Access Door offer installers and technicians a safe, highly reliable fiber termination solution for when space is at a premium. These highly adaptable, wall mountable enclosures support Signamax's full line of modular adapter panels, to provide users with the flexibility to accommodate the specific needs of their fiber optic network.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number SX-WFE4-B
Product Name Signamax Wall Mount Fiber Optic Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306167 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
Material Aluminum; Aluminium
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 31.49 inch (800 mm)
Width 31.49 inch (800 mm)
Depth 2.75 to 5.11 inch (69.85 to 130 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details