CableOrganizer.com, Inc. DPS Optical Splice Enclosures - Leviton LE-DPLOK-KIT

Description
What's special about these fiber optic enclosures? Compatible with Leviton standard splice trays Ideal for 19" or 23" rack mount environments Manufactured from high strength aluminum for durability Easy installation and maintenance access with removable hinged front and rear doors Cable management rings are large for easy routing of jumpers DPS optical splice enclosures meet and comply with NEBS GR-63 requirements Leviton DPS Optical Splice Enclosures are used to safeguard, manage, and organize splice fibers in any standard 19" or 23" rack mount. Compatible with OFS' (Fitel USA Corp) LGX® fiber optic distributing frame, Leviton's DPS splice enclosures work perfectly for the integration and expansion of legacy systems. The tray design can accommodate a variety of splice tray designs, including 12 and 24 fiber capacities. Made of high strength aluminum, an optional key lock is available for added security of the spliced fibers. Available in 3 sizes to meet your installation requirements (3U, 4U, 6U). All three types accept all tray sizes. Standard tray size is 4" x 11.75".
Description
What's special about these fiber optic enclosures? Compatible with Leviton standard splice trays Ideal for 19" or 23" rack mount environments Manufactured from high strength aluminum for durability Easy installation and maintenance access with removable hinged front and rear doors Cable management rings are large for easy routing of jumpers DPS optical splice enclosures meet and comply with NEBS GR-63 requirements Leviton DPS Optical Splice Enclosures are used to safeguard, manage, and organize splice fibers in any standard 19" or 23" rack mount. Compatible with OFS' (Fitel USA Corp) LGX® fiber optic distributing frame, Leviton's DPS splice enclosures work perfectly for the integration and expansion of legacy systems. The tray design can accommodate a variety of splice tray designs, including 12 and 24 fiber capacities. Made of high strength aluminum, an optional key lock is available for added security of the spliced fibers. Available in 3 sizes to meet your installation requirements (3U, 4U, 6U). All three types accept all tray sizes. Standard tray size is 4" x 11.75".

Suppliers

Company
Product
Description
Supplier Links
DPS Optical Splice Enclosures - Leviton - LE-DPLOK-KIT - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
DPS Optical Splice Enclosures - Leviton
LE-DPLOK-KIT
DPS Optical Splice Enclosures - Leviton LE-DPLOK-KIT
What's special about these fiber optic enclosures? Compatible with Leviton standard splice trays Ideal for 19" or 23" rack mount environments Manufactured from high strength aluminum for durability Easy installation and maintenance access with removable hinged front and rear doors Cable management rings are large for easy routing of jumpers DPS optical splice enclosures meet and comply with NEBS GR-63 requirements Leviton DPS Optical Splice Enclosures are used to safeguard, manage, and organize splice fibers in any standard 19" or 23" rack mount. Compatible with OFS' (Fitel USA Corp) LGX® fiber optic distributing frame, Leviton's DPS splice enclosures work perfectly for the integration and expansion of legacy systems. The tray design can accommodate a variety of splice tray designs, including 12 and 24 fiber capacities. Made of high strength aluminum, an optional key lock is available for added security of the spliced fibers. Available in 3 sizes to meet your installation requirements (3U, 4U, 6U). All three types accept all tray sizes. Standard tray size is 4" x 11.75".

What's special about these fiber optic enclosures?

  • Compatible with Leviton standard splice trays
  • Ideal for 19" or 23" rack mount environments
  • Manufactured from high strength aluminum for durability
  • Easy installation and maintenance access with removable hinged front and rear doors
  • Cable management rings are large for easy routing of jumpers
  • DPS optical splice enclosures meet and comply with NEBS GR-63 requirements

Leviton DPS Optical Splice Enclosures are used to safeguard, manage, and organize splice fibers in any standard 19" or 23" rack mount. Compatible with OFS' (Fitel USA Corp) LGX® fiber optic distributing frame, Leviton's DPS splice enclosures work perfectly for the integration and expansion of legacy systems. The tray design can accommodate a variety of splice tray designs, including 12 and 24 fiber capacities. Made of high strength aluminum, an optional key lock is available for added security of the spliced fibers. Available in 3 sizes to meet your installation requirements (3U, 4U, 6U).

All three types accept all tray sizes.
Standard tray size is 4" x 11.75".

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number LE-DPLOK-KIT
Product Name DPS Optical Splice Enclosures - Leviton
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306166 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
Material Steel; Steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details