CableOrganizer.com, Inc. Signamax Low-Profile Fiber Optic Enclosures SX-SL2M-B

Description
What’s special about these slide-out fiber enclosures? Low-profile construction requires only 1 RU of space while providing termination densities ranging from 12 to 72 fibers Slide-out support tray provides convenient access to fibers and cable management provisions Available in either 2- or 3-adapter plate models to provide the perfect level of fiber connectivity without wasting unnecessary space Signamax™ Low-Profile Slide-Out Fiber Optic Enclosures offer users a compact fiber patching solution for overcrowded enclosures or situations in which space is at a premium. These optical fiber rackmount enclosures utilize Signamax’s full line of modular adapter panels to create a flexible connection pattern based around ST, SC, LC, and MT-RJ connector types.
Description
What’s special about these slide-out fiber enclosures? Low-profile construction requires only 1 RU of space while providing termination densities ranging from 12 to 72 fibers Slide-out support tray provides convenient access to fibers and cable management provisions Available in either 2- or 3-adapter plate models to provide the perfect level of fiber connectivity without wasting unnecessary space Signamax™ Low-Profile Slide-Out Fiber Optic Enclosures offer users a compact fiber patching solution for overcrowded enclosures or situations in which space is at a premium. These optical fiber rackmount enclosures utilize Signamax’s full line of modular adapter panels to create a flexible connection pattern based around ST, SC, LC, and MT-RJ connector types.

Suppliers

Company
Product
Description
Supplier Links
Signamax Low-Profile Fiber Optic Enclosures - SX-SL2M-B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Signamax Low-Profile Fiber Optic Enclosures
SX-SL2M-B
Signamax Low-Profile Fiber Optic Enclosures SX-SL2M-B
What’s special about these slide-out fiber enclosures? Low-profile construction requires only 1 RU of space while providing termination densities ranging from 12 to 72 fibers Slide-out support tray provides convenient access to fibers and cable management provisions Available in either 2- or 3-adapter plate models to provide the perfect level of fiber connectivity without wasting unnecessary space Signamax™ Low-Profile Slide-Out Fiber Optic Enclosures offer users a compact fiber patching solution for overcrowded enclosures or situations in which space is at a premium. These optical fiber rackmount enclosures utilize Signamax’s full line of modular adapter panels to create a flexible connection pattern based around ST, SC, LC, and MT-RJ connector types.

What’s special about these slide-out fiber enclosures?

  • Low-profile construction requires only 1 RU of space while providing termination densities ranging from 12 to 72 fibers
  • Slide-out support tray provides convenient access to fibers and cable management provisions
  • Available in either 2- or 3-adapter plate models to provide the perfect level of fiber connectivity without wasting unnecessary space
  • Signamax™ Low-Profile Slide-Out Fiber Optic Enclosures offer users a compact fiber patching solution for overcrowded enclosures or situations in which space is at a premium. These optical fiber rackmount enclosures utilize Signamax’s full line of modular adapter panels to create a flexible connection pattern based around ST, SC, LC, and MT-RJ connector types.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number SX-SL2M-B
Product Name Signamax Low-Profile Fiber Optic Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details
PCB Mounting Enclosures - 6276332 - RS Components, Ltd.
Specs
Material Tin plated steel
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details