CableOrganizer.com, Inc. Signamax Rackmount Fiber Optic Splice Tray Enclosures SX-UFS8-B

Description
What’s special about these slide-out splice tray cabinets? Durable steel construction with built-in fiber slack management mechanisms provides reliable protection and storage for delicate fusion or mechanical fiber optic splices Unique splice tray level system allows the user to conveniently change or perform maintenance to individual trays without disassembling the entire stack Available in either 3 RU (96-fiber) or 4 RU (192-fiber) models, to provide flexibility and maneuverability tailored to the space limitations of your enclosure or open rack Signamax™ Rack Mount Fiber Optic Splice Tray Enclosures provide the perfect solution for protecting fiber optic interconnects in applications that don’t require active equipment connections or adapter plate cross-connects. These splice tray enclosures feature a convenient slide-out support tray and front/rear access doors to assist the user in installation, management and maintenance of spliced fibers.
Description
What’s special about these slide-out splice tray cabinets? Durable steel construction with built-in fiber slack management mechanisms provides reliable protection and storage for delicate fusion or mechanical fiber optic splices Unique splice tray level system allows the user to conveniently change or perform maintenance to individual trays without disassembling the entire stack Available in either 3 RU (96-fiber) or 4 RU (192-fiber) models, to provide flexibility and maneuverability tailored to the space limitations of your enclosure or open rack Signamax™ Rack Mount Fiber Optic Splice Tray Enclosures provide the perfect solution for protecting fiber optic interconnects in applications that don’t require active equipment connections or adapter plate cross-connects. These splice tray enclosures feature a convenient slide-out support tray and front/rear access doors to assist the user in installation, management and maintenance of spliced fibers.

Suppliers

Company
Product
Description
Supplier Links
Signamax Rackmount Fiber Optic Splice Tray Enclosures - SX-UFS8-B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Signamax Rackmount Fiber Optic Splice Tray Enclosures
SX-UFS8-B
Signamax Rackmount Fiber Optic Splice Tray Enclosures SX-UFS8-B
What’s special about these slide-out splice tray cabinets? Durable steel construction with built-in fiber slack management mechanisms provides reliable protection and storage for delicate fusion or mechanical fiber optic splices Unique splice tray level system allows the user to conveniently change or perform maintenance to individual trays without disassembling the entire stack Available in either 3 RU (96-fiber) or 4 RU (192-fiber) models, to provide flexibility and maneuverability tailored to the space limitations of your enclosure or open rack Signamax™ Rack Mount Fiber Optic Splice Tray Enclosures provide the perfect solution for protecting fiber optic interconnects in applications that don’t require active equipment connections or adapter plate cross-connects. These splice tray enclosures feature a convenient slide-out support tray and front/rear access doors to assist the user in installation, management and maintenance of spliced fibers.

What’s special about these slide-out splice tray cabinets?

  • Durable steel construction with built-in fiber slack management mechanisms provides reliable protection and storage for delicate fusion or mechanical fiber optic splices
  • Unique splice tray level system allows the user to conveniently change or perform maintenance to individual trays without disassembling the entire stack
  • Available in either 3 RU (96-fiber) or 4 RU (192-fiber) models, to provide flexibility and maneuverability tailored to the space limitations of your enclosure or open rack
  • Signamax™ Rack Mount Fiber Optic Splice Tray Enclosures provide the perfect solution for protecting fiber optic interconnects in applications that don’t require active equipment connections or adapter plate cross-connects. These splice tray enclosures feature a convenient slide-out support tray and front/rear access doors to assist the user in installation, management and maintenance of spliced fibers.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number SX-UFS8-B
Product Name Signamax Rackmount Fiber Optic Splice Tray Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213553 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
Ingress Protection(IP) Rating Against Foreign Objects 4
Ingress Protection(IP) Rating Against Moisture 0
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Length 15.75 inch (400 mm)
Width 15.75 inch (400 mm)
Depth 3.54 inch (90 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details