CableOrganizer.com, Inc. Rackmount Fiber Enclosure FOP-RM-24MM-SC

Description
What's special about these patch panel enclosures? Pre-loaded fiber patch panels Can be used for 19” or 23” racks Bend radius controllers are mounted so as to maintain optimal bend radius for cable slack whether patching or splicing CableOrganizer offers a variety of Wall mount and rack mount fiber optic patch and splice enclosures. These data cabinets are available pre-loaded with any connector interface required.
Description
What's special about these patch panel enclosures? Pre-loaded fiber patch panels Can be used for 19” or 23” racks Bend radius controllers are mounted so as to maintain optimal bend radius for cable slack whether patching or splicing CableOrganizer offers a variety of Wall mount and rack mount fiber optic patch and splice enclosures. These data cabinets are available pre-loaded with any connector interface required.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Fiber Enclosure - FOP-RM-24MM-SC - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Rackmount Fiber Enclosure
FOP-RM-24MM-SC
Rackmount Fiber Enclosure FOP-RM-24MM-SC
What's special about these patch panel enclosures? Pre-loaded fiber patch panels Can be used for 19” or 23” racks Bend radius controllers are mounted so as to maintain optimal bend radius for cable slack whether patching or splicing CableOrganizer offers a variety of Wall mount and rack mount fiber optic patch and splice enclosures. These data cabinets are available pre-loaded with any connector interface required.

What's special about these patch panel enclosures?

  • Pre-loaded fiber patch panels
  • Can be used for 19” or 23” racks
  • Bend radius controllers are mounted so as to maintain optimal bend radius for cable slack whether patching or splicing

CableOrganizer offers a variety of Wall mount and rack mount fiber optic patch and splice enclosures. These data cabinets are available pre-loaded with any connector interface required.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number FOP-RM-24MM-SC
Product Name Rackmount Fiber Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306172 - RS Components, Ltd.
Specs
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
Material Aluminum; Aluminium
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.59 to 9.48 inch (65.79 to 241 mm)
Width 2 to 6.33 inch (50.8 to 161 mm)
Depth 1.37 to 3.14 inch (34.8 to 79.76 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details