CableOrganizer.com, Inc. Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures BB-JPM4001A

Description
What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.
Description
What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.

Suppliers

Company
Product
Description
Supplier Links
Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures - BB-JPM4001A - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures
BB-JPM4001A
Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures BB-JPM4001A
What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.

What’s special about these wallmount enclosures?

  • Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation
  • Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards
  • Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray
  • Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number BB-JPM4001A
Product Name Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4J8 - Hammond Manufacturing Company Inc.
Specs
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
View Details
5 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 5 inch (127 mm)
Width 4.25 inch (108 mm)
Depth 1.75 inch (44.45 mm)
View Details
3 suppliers
Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Specs
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
Width 2.91 inch (73.91 mm)
Depth 5.83 inch (148 mm)
View Details