CableOrganizer.com, Inc. HellermannTyton 2' x 2' Raised Floor Enclosure HT-ZB2X2

Description
HellermannTyton 2’ x 2’ Raised Floor Enclosure Rackmount Capabilities for Below-Floor Applications What's special about this distribution enclosure? Specially designed enclosure fits into 2' x 2' raised floor grids for allowing technicians to expand or patch their current network into a hidden, below walkway environment Includes two 19" EIA compliant racks for patch panels, fiber distribution closures, or any other rackmount equipment under 4U Both cable access points are conveniently equipped with Firestop foam sealing blocks to ensure that building and fire regulations are upheld The HellermannTyton 2' x 2' Raised Floor Enclosure offers network installers the flexibility to use new or preexisting raised flooring with a depth of at least 8 inches to create a distribution point for low voltage data cabling. This raised-floor rackmount enclosure supports EIA mounting, and comes pre-equipped with Firestop blocks in both cable access points to prevent the spread of fire in case of an emergency.
Description
HellermannTyton 2’ x 2’ Raised Floor Enclosure Rackmount Capabilities for Below-Floor Applications What's special about this distribution enclosure? Specially designed enclosure fits into 2' x 2' raised floor grids for allowing technicians to expand or patch their current network into a hidden, below walkway environment Includes two 19" EIA compliant racks for patch panels, fiber distribution closures, or any other rackmount equipment under 4U Both cable access points are conveniently equipped with Firestop foam sealing blocks to ensure that building and fire regulations are upheld The HellermannTyton 2' x 2' Raised Floor Enclosure offers network installers the flexibility to use new or preexisting raised flooring with a depth of at least 8 inches to create a distribution point for low voltage data cabling. This raised-floor rackmount enclosure supports EIA mounting, and comes pre-equipped with Firestop blocks in both cable access points to prevent the spread of fire in case of an emergency.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 2' x 2' Raised Floor Enclosure - HT-ZB2X2 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton 2' x 2' Raised Floor Enclosure
HT-ZB2X2
HellermannTyton 2' x 2' Raised Floor Enclosure HT-ZB2X2
HellermannTyton 2’ x 2’ Raised Floor Enclosure Rackmount Capabilities for Below-Floor Applications What's special about this distribution enclosure? Specially designed enclosure fits into 2' x 2' raised floor grids for allowing technicians to expand or patch their current network into a hidden, below walkway environment Includes two 19" EIA compliant racks for patch panels, fiber distribution closures, or any other rackmount equipment under 4U Both cable access points are conveniently equipped with Firestop foam sealing blocks to ensure that building and fire regulations are upheld The HellermannTyton 2' x 2' Raised Floor Enclosure offers network installers the flexibility to use new or preexisting raised flooring with a depth of at least 8 inches to create a distribution point for low voltage data cabling. This raised-floor rackmount enclosure supports EIA mounting, and comes pre-equipped with Firestop blocks in both cable access points to prevent the spread of fire in case of an emergency.

HellermannTyton 2’ x 2’ Raised Floor Enclosure

Rackmount Capabilities for Below-Floor Applications

What's special about this distribution enclosure?

  • Specially designed enclosure fits into 2' x 2' raised floor grids for allowing technicians to expand or patch their current network into a hidden, below walkway environment
  • Includes two 19" EIA compliant racks for patch panels, fiber distribution closures, or any other rackmount equipment under 4U
  • Both cable access points are conveniently equipped with Firestop foam sealing blocks to ensure that building and fire regulations are upheld
  • The HellermannTyton 2' x 2' Raised Floor Enclosure offers network installers the flexibility to use new or preexisting raised flooring with a depth of at least 8 inches to create a distribution point for low voltage data cabling. This raised-floor rackmount enclosure supports EIA mounting, and comes pre-equipped with Firestop blocks in both cable access points to prevent the spread of fire in case of an emergency.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number HT-ZB2X2
Product Name HellermannTyton 2' x 2' Raised Floor Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Length 1.96 to 5.29 inch (49.78 to 134 mm)
Width 5.11 to 18.66 inch (130 to 474 mm)
Depth 7.08 to 11.81 inch (180 to 300 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Length 5 inch (127 mm)
Width 4.25 inch (108 mm)
Depth 1.75 inch (44.45 mm)
View Details
3 suppliers
TG Series Enclosures - 200-407-91 - Altech Corp.
Specs
Length 6.38 inch (162 mm)
Width 4.8 inch (122 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers