CableOrganizer.com, Inc. Signamax Rack Mount Fiber Optic Enclosures SX-UFE3-B

Description
What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.
Description
What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.

Suppliers

Company
Product
Description
Supplier Links
Signamax Rack Mount Fiber Optic Enclosures - SX-UFE3-B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Signamax Rack Mount Fiber Optic Enclosures
SX-UFE3-B
Signamax Rack Mount Fiber Optic Enclosures SX-UFE3-B
What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.

What's special about these fiber adapter plate enclosures?

  • Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types
  • Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network
  • Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers
  • Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number SX-UFE3-B
Product Name Signamax Rack Mount Fiber Optic Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Length 2.95 to 5.9 inch (74.93 to 150 mm)
Width 8.85 to 13.77 inch (225 to 350 mm)
Depth 7.87 to 12.59 inch (200 to 320 mm)
View Details
Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Length 5.51 to 12.59 inch (140 to 320 mm)
Width 4.72 to 7.87 inch (120 to 200 mm)
Depth 3.93 to 4.72 inch (99.82 to 120 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
Ingress Protection(IP) Rating Against Moisture 2; 7
View Details