CableOrganizer.com, Inc. Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures BB-JPM4000A

Description
What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.
Description
What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.

Suppliers

Company
Product
Description
Supplier Links
Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures - BB-JPM4000A - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures
BB-JPM4000A
Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures BB-JPM4000A
What’s special about these wallmount enclosures? Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.

What’s special about these wallmount enclosures?

  • Water-resistant enclosure designed to NEMA standards to provide a safe environment for terminating or splicing fiber optic cable in areas prone to leaking water, humidity, or high levels of condensation
  • Durable and lightweight construction allows for easy wallmount installation on most flat surfaces such as concrete or telecom/datacom backboards
  • Roomy Interior holds up to four fiber adapters, while providing space to mount a splicing tray
  • Most fiber optic cables today are installed at a subterranean level, due to their highly fragile state and low resistance to high-speed winds. The downside of below-ground installation is that fiber terminations and splices are highly susceptible to damaging moisture or condensation. Black Box’s series of NEMA-4 Rated Fiber Optic Wallmount Enclosures delivers the ultimate solution for below-ground fiber terminations by providing a safe, water-tight environment for storing splice trays and adapter panels.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number BB-JPM4000A
Product Name Black Box NEMA-4 Rated Fiber Optic Wallmount Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306168 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
Material Aluminum; Aluminium
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
Ingress Protection(IP) Rating Against Moisture 2; 7
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.81 to 7.04 inch (96.77 to 179 mm)
Depth 2.16 to 3.54 inch (54.86 to 89.92 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details