CableOrganizer.com, Inc. Signamax Rack Mount Fiber Optic Enclosures SX-UFE4-B

Description
What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.
Description
What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.

Suppliers

Company
Product
Description
Supplier Links
Signamax Rack Mount Fiber Optic Enclosures - SX-UFE4-B - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Signamax Rack Mount Fiber Optic Enclosures
SX-UFE4-B
Signamax Rack Mount Fiber Optic Enclosures SX-UFE4-B
What's special about these fiber adapter plate enclosures? Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.

What's special about these fiber adapter plate enclosures?

  • Highly adaptable and easy-to-configure design offers users a greater range of flexibility when creating connection patterns based around their needs, whether it’s ST, SC, LC, MT-RJ or a mixture of connector types
  • Modular configuration supports a wide range of fiber optic adapter panels, to provide a unique patching system tailored to the specific requirements of your network
  • Available in four different rack heights ranging from 1 RU to 4 RU, with termination densities varying from 18- to 288-fibers
  • Signamax™ Rack Mountable Optical Fiber Enclosures can be arranged in 3- to 12-adapter groups in any available connector combination, to provide a fully-modular solution ideal for diversified networks. These fiber optic cabinets mount easily in most standard 19” network enclosures and open-style racks, and feature front/rear access doors, a slide-out support tray, and cable management provisions to ease fiber installation.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number SX-UFE4-B
Product Name Signamax Rack Mount Fiber Optic Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details
PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details