CableOrganizer.com, Inc. MR Technologies Fiber Rackmount Enclosures MRT-MRR-1U-CR

Description
What’s special about these rackmount fiber housings? 1U, 2U, and 4U enclosures bring fiber connectivity to any network rack Includes 19" and 23" mounting brackets, ensuring compatibility with any EIA compliant rack Front and rear covers fold down, simplifying fiber inspection, maintenance, and repair Ideal for any application requiring the convenience of rack mounted fiber deployment MR Technologies' Rackmount Fiber Optic Enclosures provide reliable fiber connections for network racks. These cabinets deploy up to 6 splice trays for up to 144 fibers, and fit onto any EIA compliant 19" or 23" rack with the included mounting brackets. Made in the USA of 18-gauge steel, these rugged cabinets will provide you with dependable connectivity for years to come.
Description
What’s special about these rackmount fiber housings? 1U, 2U, and 4U enclosures bring fiber connectivity to any network rack Includes 19" and 23" mounting brackets, ensuring compatibility with any EIA compliant rack Front and rear covers fold down, simplifying fiber inspection, maintenance, and repair Ideal for any application requiring the convenience of rack mounted fiber deployment MR Technologies' Rackmount Fiber Optic Enclosures provide reliable fiber connections for network racks. These cabinets deploy up to 6 splice trays for up to 144 fibers, and fit onto any EIA compliant 19" or 23" rack with the included mounting brackets. Made in the USA of 18-gauge steel, these rugged cabinets will provide you with dependable connectivity for years to come.

Suppliers

Company
Product
Description
Supplier Links
MR Technologies Fiber Rackmount Enclosures - MRT-MRR-1U-CR - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
MR Technologies Fiber Rackmount Enclosures
MRT-MRR-1U-CR
MR Technologies Fiber Rackmount Enclosures MRT-MRR-1U-CR
What’s special about these rackmount fiber housings? 1U, 2U, and 4U enclosures bring fiber connectivity to any network rack Includes 19" and 23" mounting brackets, ensuring compatibility with any EIA compliant rack Front and rear covers fold down, simplifying fiber inspection, maintenance, and repair Ideal for any application requiring the convenience of rack mounted fiber deployment MR Technologies' Rackmount Fiber Optic Enclosures provide reliable fiber connections for network racks. These cabinets deploy up to 6 splice trays for up to 144 fibers, and fit onto any EIA compliant 19" or 23" rack with the included mounting brackets. Made in the USA of 18-gauge steel, these rugged cabinets will provide you with dependable connectivity for years to come.

What’s special about these rackmount fiber housings?

  • 1U, 2U, and 4U enclosures bring fiber connectivity to any network rack
  • Includes 19" and 23" mounting brackets, ensuring compatibility with any EIA compliant rack
  • Front and rear covers fold down, simplifying fiber inspection, maintenance, and repair
  • Ideal for any application requiring the convenience of rack mounted fiber deployment
  • MR Technologies' Rackmount Fiber Optic Enclosures provide reliable fiber connections for network racks. These cabinets deploy up to 6 splice trays for up to 144 fibers, and fit onto any EIA compliant 19" or 23" rack with the included mounting brackets. Made in the USA of 18-gauge steel, these rugged cabinets will provide you with dependable connectivity for years to come.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number MRT-MRR-1U-CR
Product Name MR Technologies Fiber Rackmount Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
PCB Mounting Enclosures - 2213556 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
Ingress Protection(IP) Rating Against Foreign Objects 4
Ingress Protection(IP) Rating Against Moisture 0
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details