CableOrganizer.com, Inc. OPT-X Ultra High Density Fiber Rack Enclosures - Leviton LE-5RCMP-KIT

Description
What's special about these fiber optic rack-mount enclosures? Sliding tray can be removed from the front or rear of the enclosure for easy accessibility, fast field terminations (including fan out kits), and repair work 17" deep housing accommodates high density fiber terminations, pre-terminated fiber trunks, and/or splicing Hinged door is removable for greater visibility and easier access for installation Leviton’s new Opt-X Ultra™ fiber rack mount enclosures are ideal for inter-connect or cross-connect between backbone cable and active equipment using a minimum amount rack or cabinet space. These enclosures were built with the field installer in mind, as every Opt-X Ultra has transparent, removable front and rear door and chassis that makes repair work simple and efficient. The bulkheads of the Opt-X Ultra are compatible with Plug-n-Play MTP modules, splice trays, and Opt-X adapter plates, making the Opt-X Ultra one of the most versatile fiber enclosures on the market today.
Description
What's special about these fiber optic rack-mount enclosures? Sliding tray can be removed from the front or rear of the enclosure for easy accessibility, fast field terminations (including fan out kits), and repair work 17" deep housing accommodates high density fiber terminations, pre-terminated fiber trunks, and/or splicing Hinged door is removable for greater visibility and easier access for installation Leviton’s new Opt-X Ultra™ fiber rack mount enclosures are ideal for inter-connect or cross-connect between backbone cable and active equipment using a minimum amount rack or cabinet space. These enclosures were built with the field installer in mind, as every Opt-X Ultra has transparent, removable front and rear door and chassis that makes repair work simple and efficient. The bulkheads of the Opt-X Ultra are compatible with Plug-n-Play MTP modules, splice trays, and Opt-X adapter plates, making the Opt-X Ultra one of the most versatile fiber enclosures on the market today.

Suppliers

Company
Product
Description
Supplier Links
OPT-X Ultra High Density Fiber Rack Enclosures - Leviton - LE-5RCMP-KIT - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
OPT-X Ultra High Density Fiber Rack Enclosures - Leviton
LE-5RCMP-KIT
OPT-X Ultra High Density Fiber Rack Enclosures - Leviton LE-5RCMP-KIT
What's special about these fiber optic rack-mount enclosures? Sliding tray can be removed from the front or rear of the enclosure for easy accessibility, fast field terminations (including fan out kits), and repair work 17" deep housing accommodates high density fiber terminations, pre-terminated fiber trunks, and/or splicing Hinged door is removable for greater visibility and easier access for installation Leviton’s new Opt-X Ultra™ fiber rack mount enclosures are ideal for inter-connect or cross-connect between backbone cable and active equipment using a minimum amount rack or cabinet space. These enclosures were built with the field installer in mind, as every Opt-X Ultra has transparent, removable front and rear door and chassis that makes repair work simple and efficient. The bulkheads of the Opt-X Ultra are compatible with Plug-n-Play MTP modules, splice trays, and Opt-X adapter plates, making the Opt-X Ultra one of the most versatile fiber enclosures on the market today.

What's special about these fiber optic rack-mount enclosures?

  • Sliding tray can be removed from the front or rear of the enclosure for easy accessibility, fast field terminations (including fan out kits), and repair work
  • 17" deep housing accommodates high density fiber terminations, pre-terminated fiber trunks, and/or splicing
  • Hinged door is removable for greater visibility and easier access for installation

Leviton’s new Opt-X Ultra™ fiber rack mount enclosures are ideal for inter-connect or cross-connect between backbone cable and active equipment using a minimum amount rack or cabinet space. These enclosures were built with the field installer in mind, as every Opt-X Ultra has transparent, removable front and rear door and chassis that makes repair work simple and efficient. The bulkheads of the Opt-X Ultra are compatible with Plug-n-Play MTP modules, splice trays, and Opt-X adapter plates, making the Opt-X Ultra one of the most versatile fiber enclosures on the market today.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electronic and Instrument Enclosures
Product Number LE-5RCMP-KIT
Product Name OPT-X Ultra High Density Fiber Rack Enclosures - Leviton
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306177 - RS Components, Ltd.
Specs
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
Material Steel; Steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
Depth 6.3 inch (160 mm)
View Details
Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 5.11 to 7.87 inch (130 to 200 mm)
Width 3.54 to 5.11 inch (89.92 to 130 mm)
Depth 2.75 inch (69.85 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details