Powell Electronics, Inc. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| 000-34025 | |
| 031-202 | |
| 031-221 | |
| 082-202 | |
| 082-66 | |
| 31-12---clamp | |
| ADAP, SPRING BULLET, SMA(F) TO SMA(F) | |
| ADAP, STRSMP(M)B'HD FD TO SMP(M)CM | |
| ADAP,RAD R/A, 4-H, SMP(M)SB TO SMA(F) | |
| ADAP,STR 4-H,SMP(M)LD TO SMA(F), O-RING | |
| ADAP,STR, SMP(M)LD TO SMP(M)B'HD CM | |
| ADAPT,NTYPE JK- PL,RA,50 OHM | |
| calibration adaptor | |
| calibration load | |
| CONNECTOR, CHIP CARRIER SOCKET | |
| CONNECTOR, RF CONNECTOR | |
| Connector | |
| cutting bit | |
| edge mount PCB plug, full detent | |
| edge mount PCB plug, smooth bore | |
| floating adaptor | |
| gauge kit | |
| gauge | |
| Male, Smooth Bore, 2-port | |
| Male, Smooth Bore, 4-port | |
| Male, Smooth Bore, 8-port (1x8) | |
| Male, Smooth Bore, 8-port (2x4) | |
| Male, Smooth Bore, Single Port | |
| Mini-WECo PLUG | |
| N-Type Jack to N-Type Jack | |
| N-Type Jack to N-Type Plug | |
| open | |
| RF Component | |
| RF Connector SMP Straight PCB Catchers M | |
| RF Connector SMP Straight PCB Smooth Bor | |
| RF Connector SMP Straight Solder Jack 0. | |
| RF Connector | |
| RF | |
| RFI PLUG | |
| right angle jack PCB | |
| RP-TNC RF Connector Male PCB | |
| short | |
| SMD Connector jack | |
| SMP Jack Post Contact 50 Ohm | |
| SMP Plug to SMP Plug | |
| SMP Straight Cable Plug 50 Ohm | |
| SMP Straight PCB Jack 50 Ohm | |
| SMP Straight PCB Limited Detent Jack Sur | |
| soldering fixture | |
| straight PCB plug, smooth bore | |
| straight plug | |
| TERMINATION, TRB PLUG, 3 LUG, 78O RESIST | |
| TNC RF Connector Male PCB | |
| TRB Plug | Full Crimp | Right Angle | 3 | |
| TRB Plug | Full Crimp | Straight | 2-lug | |
| TRB Plug | Full Crimp | Straight | 3-lug | |
| TRB Plug | Military Crimp | Straight | 3 | |
| TRB Plug | Wrench Crimp | Straight | 3-l | |
| TRB Plug | Wrench Crimp | Straight | Ben | |
| TRB PLUG, STRAIGHT, WRENCH CRIMP, 3 LUG, | |
| TRS Plug | Full Crimp | Straight | 3-lug | |
| TRS Plug | Wrench Crimp | Straight | 3-l | |
| TRS Plug | Wrench Crimp | Straight | 4-l | |
| TRS PLUG, STRAIGHT, WRENCH CRIMP, FOR 27 | |
| TRT Plug | Full Crimp | Straight | Threa | |
| TRT Plug | Wrench Crimp | Straight | Thr | |
| waveguide adaptor WR12 | |
| waveguide adaptor WR15 | |
| WSMP f to RPC-1.00 f adapter | |
| WSMP m to RPC-1.00 m adapter | |
| WSMP m to RPC-1.85 f adapter | |
| WSMP m to RPC-2.92 f adapter |
| << Prev | Next >> |