031-202
RF COAXIAL, BNC, PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG223; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | UG-88C/U | Amphenol RF UG-88C/U | 04M6671 |
| Product Name | RF & Microwave | Rf Coaxial, Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | |
| Connector Type | BNC |