RF COAX ADAPTOR, PSMP, PLUG-PLUG, 10GHZ; Convert From Coax Type:PSMP; Convert From Gender:Plug; Convert To Coax Type:PSMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series Plug/Plug Fml Cont. Bullet Adptr 19.70mm
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | PSMP-FSBA-1970 | 92Y4919 | 01AK3791 | PSMP-FSBA-1970 |
| Product Name | Connectors | Rf Coax Adaptor, Psmp, Plug-Plug, 10Ghz; Convert From Coax Type Amphenol Rf | Rf Adapters Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMP |